The DFS400HF17DFC1 is a 1700V/400A half-bridge silicon carbide MOSFET module designed for motor drives, solar and wind inverters, and UPS systems. It uses a 62mm half-bridge package with a copper baseplate and has an isolation voltage of 4.0 kV RMS. The module achieves a maximum junction temperature of 175°C, with a thermal resistance of 0.074°C/W for the MOSFET and 0.056°C/W for the diode. Continuous drain current is rated at 400A at 80°C case temperature. The gate-source voltage ranges from -10V to +20V, with a typical on-state resistance of 4.3 mΩ at 25°C. The device meets no specified industry standards beyond its electrical and thermal ratings.
MOSFET 2N-CH 1700V 500A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5363-DFS400HF17DFC1-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |