The DFS360HF12DFC1 is a 1200V/360A half-bridge SiC MOSFET module designed for motor drives, vehicle fast chargers, renewable energy, and UPS applications. It is packaged in a 62mm half-bridge module with a copper baseplate, weighing 320 g. The module features a maximum junction temperature of 175°C, a drain-source voltage rating of 1200V, and a continuous drain current of 360A at 80°C case temperature. It has a typical on-resistance of 4.3mΩ, thermal resistance from junction to case of 0.095°C/W for the diode, and an isolation voltage of 4.0 kV RMS. The creepage and clearance distances are 14.5 mm and 12.5 mm, respectively, between terminals and heatsink. Mounting torque for M6 screws is specified at 4 to 6 Nm.
MOSFET 2N-CH 1200V 480A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5363-DFS360HF12DFC1-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |