"Round Spacer Unthreaded Steel 0.354"" (9.00mm)"
SPACER, ROUND, STEEL, 10.4MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:6mm; Inner Diameter:2.15mm; Overall Length:9mm; Product Range:WA-SMSSR Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Standoffs & Spacers WA-SMSSR 15mmx9mm. 6mm
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-13131-2-ND | 94AC6329 | 9776090960R |
| Product Name | Board Spacers, Standoffs | Spacer, Round, Steel, 10.4Mm; Spacer Type Wurth Elektronik | Standoffs & Spacers |
| Type & Shape | Spacer; Round | Round | Standoff |