Wurth Elektronik GmbH & Co. KG PCB Spacers 9775076960R

Description
Wurth Elektronik 9775076960R
Request a Quote Datasheet
Description
Wurth Elektronik 9775076960R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 1424002 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1424002
PCB Spacers 1424002
Wurth Elektronik 9775076960R

Wurth Elektronik 9775076960R

Supplier's Site
PCB Spacers - 1424002P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1424002P
PCB Spacers 1424002P
Wurth Elektronik 9775076960R

Wurth Elektronik 9775076960R

Supplier's Site
PCB Spacers - 1418518 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1418518
PCB Spacers 1418518
Wurth Elektronik 9775076960R

Wurth Elektronik 9775076960R

Supplier's Site
Board Spacers, Standoffs - 732-9775076960RTR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-9775076960RTR-ND
Board Spacers, Standoffs 732-9775076960RTR-ND
"Round Spacer Unthreaded Steel 0.039"" (1.00mm)"

"Round Spacer Unthreaded Steel 0.039"" (1.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-9775076960RCT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-9775076960RCT-ND
Board Spacers, Standoffs 732-9775076960RCT-ND
"Round Spacer Unthreaded Steel 0.039"" (1.00mm)"

"Round Spacer Unthreaded Steel 0.039"" (1.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-9775076960RDKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-9775076960RDKR-ND
Board Spacers, Standoffs 732-9775076960RDKR-ND
"Round Spacer Unthreaded Steel 0.039"" (1.00mm)"

"Round Spacer Unthreaded Steel 0.039"" (1.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9775076960R
Standoffs & Spacers 9775076960R
Standoffs & Spacers WA-SMSR Reverse SMD Steel Spacer 6mm

Standoffs & Spacers WA-SMSR Reverse SMD Steel Spacer 6mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1424002 1424002P 732-9775076960RTR-ND 9775076960R
Product Name PCB Spacers PCB Spacers Board Spacers, Standoffs Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Slimline Lock-In Nylon PCB Support - 1928B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details