"Round Standoff Threaded M3x0.5 Steel 0.591"" (15.00mm)"
"Round Standoff Threaded M3x0.5 Steel 0.591"" (15.00mm)"
"Round Standoff Threaded M3x0.5 Steel 0.591"" (15.00mm)"
WA-SMSI SMT Steel Spacer with internal T
WA-SMSI SMT Steel Spacer with internal T
WA-SMSI SMT Steel Spacer with internal T
Standoffs & Spacers WA-SMSE SMD Steel M3 Internal 16.4mmLx6mm
SMD SPACER, ROUND, STEEL, 15MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Female; Body Length:15mm; Overall Length:15mm; External Width:6mm; Product Range:WA_SMSI Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-5282-2-ND | 1768116P | 1768116 | 9774150360R | 82X2279 |
| Product Name | Board Spacers, Standoffs | PCB Spacers | PCB Spacers | Standoffs & Spacers | Smd Spacer, Round, Steel, 15Mm, M3; Standoff Material Wurth Elektronik |
| Type & Shape | Standoff; Round | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) | Standoff | Standoff; Female Standoff; Round |
| Material | Steel | Steel; Steel | Steel; Steel | Metal; Steel; Steel | |
| Metric Size | M3 | M3; M3 |