"Round Standoff Threaded M2.5x0.45 Steel 0.315"" (8.00mm)"
"Round Standoff Threaded M2.5x0.45 Steel 0.315"" (8.00mm)"
"Round Standoff Threaded M2.5x0.45 Steel 0.315"" (8.00mm)"
Standoffs & Spacers WA-SMSI SMT Steel M2.5 Intrnl NonStop
SPACER, SMT ROUND, STEEL, M2.5, 8MM; Spacer Material:Steel; Overall Length:8mm; Outer Diameter:5.1mm; Inner Diameter:-; Spacer Type:Swage Round; Product Range:WA-SMSI Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-7110-2-ND | 1767966 | 1768422P | 9774080151R | 59Y8453 |
| Product Name | Board Spacers, Standoffs | PCB Spacers | PCB Spacers | Standoffs & Spacers | Spacer, Smt Round, Steel, M2.5, 8Mm; Spacer Material Wurth Elektronik |
| Type & Shape | Standoff; Round | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) | Standoff | Round |
| Material | Steel | Steel; Steel | Steel; Steel | ||
| Metric Size | M2.5 |