Wurth Elektronik GmbH & Co. KG PCB Spacers 9774045151R

Description
Steel Spacer M2.5 Length: 4.5mm
Request a Quote Datasheet
Description
Steel Spacer M2.5 Length: 4.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 485488 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
485488
PCB Spacers 485488
Steel Spacer M2.5 Length: 4.5mm

Steel Spacer M2.5 Length: 4.5mm

Supplier's Site
Board Spacers, Standoffs - 732-7093-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7093-2-ND
Board Spacers, Standoffs 732-7093-2-ND
Round Standoff Threaded M2.5 Steel

Round Standoff Threaded M2.5 Steel

Buy Now Datasheet
Board Spacers, Standoffs - 732-7093-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7093-6-ND
Board Spacers, Standoffs 732-7093-6-ND
Round Standoff Threaded M2.5 Steel

Round Standoff Threaded M2.5 Steel

Buy Now Datasheet
Board Spacers, Standoffs - 732-7093-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7093-1-ND
Board Spacers, Standoffs 732-7093-1-ND
Round Standoff Threaded M2.5 Steel

Round Standoff Threaded M2.5 Steel

Buy Now Datasheet
Standoff, Steel, Hex F-F, M2.5, 4.5Mm; Standoff Material Wurth Elektronik - 46AJ4354 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Steel, Hex F-F, M2.5, 4.5Mm; Standoff Material Wurth Elektronik
46AJ4354
Standoff, Steel, Hex F-F, M2.5, 4.5Mm; Standoff Material Wurth Elektronik 46AJ4354
STANDOFF, STEEL, HEX F-F, M2.5, 4.5MM; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:4.5mm; Overall Length:5.9mm; External Width:5.1mm RoHS Compliant: Yes

STANDOFF, STEEL, HEX F-F, M2.5, 4.5MM; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:4.5mm; Overall Length:5.9mm; External Width:5.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 485488 732-7093-2-ND 46AJ4354
Product Name PCB Spacers Board Spacers, Standoffs Standoff, Steel, Hex F-F, M2.5, 4.5Mm; Standoff Material Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post) Standoff; Round Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details