"Round Spacer Unthreaded Steel 0.157"" (4.00mm)"
"Round Spacer Unthreaded Steel 0.157"" (4.00mm)"
"Round Spacer Unthreaded Steel 0.157"" (4.00mm)"
Standoffs & Spacers WA-SMST SMT Steel 3.3mm Intrnl NonStop
SPACER, SMT ROUND, STEEL, 4MM; Spacer Material:Steel; Overall Length:4mm; Outer Diameter:6mm; Inner Diameter:3.3mm; Spacer Type:Swage Round; Product Range:WA-SMST Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-7092-2-ND | 1768018 | 1768241P | 9774040960R | 59Y8439 |
| Product Name | Board Spacers, Standoffs | PCB Spacers | PCB Spacers | Standoffs & Spacers | Spacer, Smt Round, Steel, 4Mm; Spacer Material Wurth Elektronik |
| Type & Shape | Spacer; Round | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) | Standoff | Round |