Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 9774040951R

Description
"Round Spacer Unthreaded Steel 0.157"" (4.00mm)"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Steel 0.157"" (4.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-7091-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7091-2-ND
Board Spacers, Standoffs 732-7091-2-ND
"Round Spacer Unthreaded Steel 0.157"" (4.00mm)"

"Round Spacer Unthreaded Steel 0.157"" (4.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-7091-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7091-6-ND
Board Spacers, Standoffs 732-7091-6-ND
"Round Spacer Unthreaded Steel 0.157"" (4.00mm)"

"Round Spacer Unthreaded Steel 0.157"" (4.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-7091-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7091-1-ND
Board Spacers, Standoffs 732-7091-1-ND
"Round Spacer Unthreaded Steel 0.157"" (4.00mm)"

"Round Spacer Unthreaded Steel 0.157"" (4.00mm)"

Buy Now Datasheet
PCB Spacers - 1768144 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768144
PCB Spacers 1768144
WA-SMST SMT Steel Spacer with through ho

WA-SMST SMT Steel Spacer with through ho

Supplier's Site
PCB Spacers - 1768144P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768144P
PCB Spacers 1768144P
WA-SMST SMT Steel Spacer with through ho

WA-SMST SMT Steel Spacer with through ho

Supplier's Site
PCB Spacers - 1768002 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768002
PCB Spacers 1768002
WA-SMST SMT Steel Spacer with through ho

WA-SMST SMT Steel Spacer with through ho

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
9774040951R
Standoffs & Spacers 9774040951R
Standoffs & Spacers WA-SMST SMT Steel 2.7mm Intrnl NonStop

Standoffs & Spacers WA-SMST SMT Steel 2.7mm Intrnl NonStop

Buy Now Datasheet
Spacer, Smt Round, Steel, 4Mm; Spacer Material Wurth Elektronik - 59Y8438 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Smt Round, Steel, 4Mm; Spacer Material Wurth Elektronik
59Y8438
Spacer, Smt Round, Steel, 4Mm; Spacer Material Wurth Elektronik 59Y8438
SPACER, SMT ROUND, STEEL, 4MM; Spacer Material:Steel; Overall Length:4mm; Outer Diameter:5.1mm; Inner Diameter:2.7mm; Spacer Type:Swage Round; Product Range:WA-SMST Series RoHS Compliant: Yes

SPACER, SMT ROUND, STEEL, 4MM; Spacer Material:Steel; Overall Length:4mm; Outer Diameter:5.1mm; Inner Diameter:2.7mm; Spacer Type:Swage Round; Product Range:WA-SMST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-7091-2-ND 1768144 1768144P 9774040951R 59Y8438
Product Name Board Spacers, Standoffs PCB Spacers PCB Spacers Standoffs & Spacers Spacer, Smt Round, Steel, 4Mm; Spacer Material Wurth Elektronik
Type & Shape Spacer; Round PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2023314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers