Wurth Elektronik GmbH & Co. KG PCB Spacers 9774040243R

Description
WA-SMSI SMT Steel Spacer with internal T
Request a Quote Datasheet
Description
WA-SMSI SMT Steel Spacer with internal T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 1768268 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768268
PCB Spacers 1768268
WA-SMSI SMT Steel Spacer with internal T

WA-SMSI SMT Steel Spacer with internal T

Supplier's Site
PCB Spacers - 1767955 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1767955
PCB Spacers 1767955
WA-SMSI SMT Steel Spacer with internal T

WA-SMSI SMT Steel Spacer with internal T

Supplier's Site
PCB Spacers - 1768268P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768268P
PCB Spacers 1768268P
WA-SMSI SMT Steel Spacer with internal T

WA-SMSI SMT Steel Spacer with internal T

Supplier's Site
Board Spacers, Standoffs - 732-7090-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7090-1-ND
Board Spacers, Standoffs 732-7090-1-ND
"Round Standoff Threaded M2x0.4 Steel 0.157"" (4.00mm)"

"Round Standoff Threaded M2x0.4 Steel 0.157"" (4.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-7090-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7090-6-ND
Board Spacers, Standoffs 732-7090-6-ND
"Round Standoff Threaded M2x0.4 Steel 0.157"" (4.00mm)"

"Round Standoff Threaded M2x0.4 Steel 0.157"" (4.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-7090-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7090-2-ND
Board Spacers, Standoffs 732-7090-2-ND
"Round Standoff Threaded M2x0.4 Steel 0.157"" (4.00mm)"

"Round Standoff Threaded M2x0.4 Steel 0.157"" (4.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9774040243R
Standoffs & Spacers 9774040243R
Standoffs & Spacers WA-SMSI SMT Steel M2 Intrnl NonStop

Standoffs & Spacers WA-SMSI SMT Steel M2 Intrnl NonStop

Buy Now Datasheet
Spacer, Smt Round, Steel, M2, 4Mm; Spacer Material Wurth Elektronik - 59Y8437 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Smt Round, Steel, M2, 4Mm; Spacer Material Wurth Elektronik
59Y8437
Spacer, Smt Round, Steel, M2, 4Mm; Spacer Material Wurth Elektronik 59Y8437
SPACER, SMT ROUND, STEEL, M2, 4MM; Spacer Material:Steel; Overall Length:4mm; Outer Diameter:4.35mm; Inner Diameter:-; Spacer Type:Swage Round; Product Range:WA-SMSI Series RoHS Compliant: Yes

SPACER, SMT ROUND, STEEL, M2, 4MM; Spacer Material:Steel; Overall Length:4mm; Outer Diameter:4.35mm; Inner Diameter:-; Spacer Type:Swage Round; Product Range:WA-SMSI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1768268 1768268P 732-7090-1-ND 9774040243R 59Y8437
Product Name PCB Spacers PCB Spacers Board Spacers, Standoffs Standoffs & Spacers Spacer, Smt Round, Steel, M2, 4Mm; Spacer Material Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff; Round Standoff Round
Material Steel; Steel Steel; Steel Steel
Outside Diameter 0.1713 inch (4.35 mm) 0.1713 inch (4.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Standoffs - 1058038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details