Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 9774010633R

Description
"Round Standoff Threaded Steel 0.039"" (1.00mm)"
Request a Quote Datasheet
Description
"Round Standoff Threaded Steel 0.039"" (1.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13687-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13687-2-ND
Board Spacers, Standoffs 732-13687-2-ND
"Round Standoff Threaded Steel 0.039"" (1.00mm)"

"Round Standoff Threaded Steel 0.039"" (1.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-13687-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13687-1-ND
Board Spacers, Standoffs 732-13687-1-ND
"Round Standoff Threaded Steel 0.039"" (1.00mm)"

"Round Standoff Threaded Steel 0.039"" (1.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-13687-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13687-6-ND
Board Spacers, Standoffs 732-13687-6-ND
"Round Standoff Threaded Steel 0.039"" (1.00mm)"

"Round Standoff Threaded Steel 0.039"" (1.00mm)"

Buy Now Datasheet
PCB Spacers - 1854148 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1854148
PCB Spacers 1854148
SMT Steel Spacer with internal Thread M1

SMT Steel Spacer with internal Thread M1

Supplier's Site
PCB Spacers - 1854205P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1854205P
PCB Spacers 1854205P
SMT Steel Spacer with internal Thread M1

SMT Steel Spacer with internal Thread M1

Supplier's Site
PCB Spacers - 1854205 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1854205
PCB Spacers 1854205
SMT Steel Spacer with internal Thread M1

SMT Steel Spacer with internal Thread M1

Supplier's Site
Standoff, Round Female-Female, 1.7Mm; Standoff Material Wurth Elektronik - 03AH4241 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 1.7Mm; Standoff Material Wurth Elektronik
03AH4241
Standoff, Round Female-Female, 1.7Mm; Standoff Material Wurth Elektronik 03AH4241
STANDOFF, ROUND FEMALE-FEMALE, 1.7MM; Standoff Material:Steel; Thread Size - Metric:M1.6; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:1mm; Product Range:WA-SMSI Series; Overall Length:1.7mm; External RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 1.7MM; Standoff Material:Steel; Thread Size - Metric:M1.6; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:1mm; Product Range:WA-SMSI Series; Overall Length:1.7mm; External RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9774010633R
Standoffs & Spacers 9774010633R
Standoffs & Spacers WA-SMSI M1.6 x 1mm D3.3mm

Standoffs & Spacers WA-SMSI M1.6 x 1mm D3.3mm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13687-2-ND 1854148 1854205P 03AH4241 9774010633R
Product Name Board Spacers, Standoffs PCB Spacers PCB Spacers Standoff, Round Female-Female, 1.7Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Round PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff; Female / Female Standoff; Round Standoff
Material Steel Steel; Steel Steel; Steel Metal; Steel; Steel
Outside Diameter 0.1299 inch (3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details