Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971900321

Description
"Hex Standoff Threaded M3x0.5 Steel 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10518-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10518-ND
Board Spacers, Standoffs 732-10518-ND
"Hex Standoff Threaded M3x0.5 Steel 3.543"" (90.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 3.543"" (90.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 90Mm, M3; Standoff Material Wurth Elektronik - 57AC8213 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 90Mm, M3; Standoff Material Wurth Elektronik
57AC8213
Standoff, Hex Male-Female, 90Mm, M3; Standoff Material Wurth Elektronik 57AC8213
STANDOFF, HEX MALE-FEMALE, 90MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:90mm; Product Range:WA-SSTIE Series; Overall Length:96mm; External RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 90MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:90mm; Product Range:WA-SSTIE Series; Overall Length:96mm; External RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971900321
Standoffs & Spacers 971900321
Standoffs & Spacers WA-SSTIE M M 3x90mm SW 5.5

Standoffs & Spacers WA-SSTIE M M 3x90mm SW 5.5

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10518-ND 57AC8213 971900321
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 90Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1784-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details