Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971800321

Description
"Hex Standoff Threaded M3x0.5 Steel 3.150"" (80.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 3.150"" (80.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10515-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10515-ND
Board Spacers, Standoffs 732-10515-ND
"Hex Standoff Threaded M3x0.5 Steel 3.150"" (80.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 3.150"" (80.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 80Mm, M3; Standoff Material Wurth Elektronik - 57AC8210 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 80Mm, M3; Standoff Material Wurth Elektronik
57AC8210
Standoff, Hex Male-Female, 80Mm, M3; Standoff Material Wurth Elektronik 57AC8210
STANDOFF, HEX MALE-FEMALE, 80MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:80mm; Overall Length:86mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 80MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:80mm; Overall Length:86mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10515-ND 57AC8210
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 80Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details