Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971650321

Description
"Hex Standoff Threaded M3x0.5 Steel 2.559"" (65.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 2.559"" (65.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10508-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10508-ND
Board Spacers, Standoffs 732-10508-ND
"Hex Standoff Threaded M3x0.5 Steel 2.559"" (65.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 2.559"" (65.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971650321
Standoffs & Spacers 971650321
Standoffs & Spacers WA-SSTIE M M 3x65mm SW 5.5

Standoffs & Spacers WA-SSTIE M M 3x65mm SW 5.5

Buy Now Datasheet
Standoff, Hex Male-Female, 65Mm, M3; Standoff Material Wurth Elektronik - 57AC8204 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 65Mm, M3; Standoff Material Wurth Elektronik
57AC8204
Standoff, Hex Male-Female, 65Mm, M3; Standoff Material Wurth Elektronik 57AC8204
STANDOFF, HEX MALE-FEMALE, 65MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:65mm; Product Range:WA-SSTIE Series; Overall Length:71mm; External RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 65MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:65mm; Product Range:WA-SSTIE Series; Overall Length:71mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10508-ND 971650321 57AC8204
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 65Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details