Wurth Elektronik GmbH & Co. KG Standoffs 971500321

Description
Wurth Elektronik 971500321 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 971500321 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1768032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768032
Standoffs 1768032
Wurth Elektronik 971500321 Standoff

Wurth Elektronik 971500321 Standoff

Supplier's Site
Standoffs - 1768152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768152
Standoffs 1768152
Wurth Elektronik 971500321 Standoff

Wurth Elektronik 971500321 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-10494-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10494-ND
Board Spacers, Standoffs 732-10494-ND
"Hex Standoff Threaded M3x0.5 Steel 1.969"" (50.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 1.969"" (50.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 50Mm, M3; Standoff Material Wurth Elektronik - 57AC8191 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 50Mm, M3; Standoff Material Wurth Elektronik
57AC8191
Standoff, Hex Male-Female, 50Mm, M3; Standoff Material Wurth Elektronik 57AC8191
STANDOFF, HEX MALE-FEMALE, 50MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:50mm; Overall Length:56mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 50MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:50mm; Overall Length:56mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971500321
Standoffs & Spacers 971500321
Standoffs & Spacers WA-SSTIE M M 3x50mm SW 5.5

Standoffs & Spacers WA-SSTIE M M 3x50mm SW 5.5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1768032 732-10494-ND 57AC8191 971500321
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Male-Female, 50Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details