Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971480485

Description
PLASTIC SPACER STUD METRIC THREA
Request a Quote Datasheet
Description
PLASTIC SPACER STUD METRIC THREA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-971480485-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-971480485-ND
Board Spacers, Standoffs 732-971480485-ND
PLASTIC SPACER STUD METRIC THREA

PLASTIC SPACER STUD METRIC THREA

Buy Now Datasheet
Standoff, Hex Male-Female, 56Mm; Standoff Material Wurth Elektronik - 94AC6296 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 56Mm; Standoff Material Wurth Elektronik
94AC6296
Standoff, Hex Male-Female, 56Mm; Standoff Material Wurth Elektronik 94AC6296
STANDOFF, HEX MALE-FEMALE, 56MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:48mm; Product Range:WA-SPAIE Series; Overall Length:56mm; External RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 56MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:48mm; Product Range:WA-SPAIE Series; Overall Length:56mm; External RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971480485
Standoffs & Spacers 971480485
Standoffs & Spacers WA-SPaIE Spacer Stud M4x48mm SW 8

Standoffs & Spacers WA-SPaIE Spacer Stud M4x48mm SW 8

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-971480485-ND 94AC6296 971480485
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 56Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-6440-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details