Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971450581

Description
"Hex Standoff Threaded M5 Steel 1.772"" (45.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M5 Steel 1.772"" (45.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10492-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10492-ND
Board Spacers, Standoffs 732-10492-ND
"Hex Standoff Threaded M5 Steel 1.772"" (45.00mm)"

"Hex Standoff Threaded M5 Steel 1.772"" (45.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 45Mm, M5; Standoff Material Wurth Elektronik - 57AC8189 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 45Mm, M5; Standoff Material Wurth Elektronik
57AC8189
Standoff, Hex Male-Female, 45Mm, M5; Standoff Material Wurth Elektronik 57AC8189
STANDOFF, HEX MALE-FEMALE, 45MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:45mm; Product Range:WA-SSTIE Series; Overall Length:55mm; External Width:8mm;RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 45MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:45mm; Product Range:WA-SSTIE Series; Overall Length:55mm; External Width:8mm;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971450581
Standoffs & Spacers 971450581
Standoffs & Spacers WA-SSTIE M M 5x45mm SW 8

Standoffs & Spacers WA-SSTIE M M 5x45mm SW 8

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10492-ND 57AC8189 971450581
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 45Mm, M5; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers