Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971450511

Description
"Hex Standoff Threaded M5 Steel 1.772"" (45.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M5 Steel 1.772"" (45.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10491-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10491-ND
Board Spacers, Standoffs 732-10491-ND
"Hex Standoff Threaded M5 Steel 1.772"" (45.00mm)"

"Hex Standoff Threaded M5 Steel 1.772"" (45.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 45Mm, M5; Standoff Material Wurth Elektronik - 57AC8188 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 45Mm, M5; Standoff Material Wurth Elektronik
57AC8188
Standoff, Hex Male-Female, 45Mm, M5; Standoff Material Wurth Elektronik 57AC8188
STANDOFF, HEX MALE-FEMALE, 45MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:45mm; Product Range:WA-SSTIE Series; Overall Length:55mm; External RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 45MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:45mm; Product Range:WA-SSTIE Series; Overall Length:55mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10491-ND 57AC8188
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 45Mm, M5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details