Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971450485

Description
"Hex Standoff Threaded M4 Polyamide 1.772"" (45.00mm) Black"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4 Polyamide 1.772"" (45.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13097-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13097-ND
Board Spacers, Standoffs 732-13097-ND
"Hex Standoff Threaded M4 Polyamide 1.772"" (45.00mm) Black"

"Hex Standoff Threaded M4 Polyamide 1.772"" (45.00mm) Black"

Buy Now Datasheet
Standoff, Hex Male-Female, 53Mm; Standoff Material Wurth Elektronik - 94AC6295 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 53Mm; Standoff Material Wurth Elektronik
94AC6295
Standoff, Hex Male-Female, 53Mm; Standoff Material Wurth Elektronik 94AC6295
STANDOFF, HEX MALE-FEMALE, 53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:45mm; Product Range:WA-SPAIE Series; Overall Length:53mm; RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:45mm; Product Range:WA-SPAIE Series; Overall Length:53mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971450485
Standoffs & Spacers 971450485
Standoffs & Spacers WA-SPaIE Spacer Stud M4x45mm SW 8

Standoffs & Spacers WA-SPaIE Spacer Stud M4x45mm SW 8

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13097-ND 94AC6295 971450485
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 53Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 3/4 L - 1902E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
Round Spacer With .115 Bore, 0.1875(OD), Made from Stainless Steel - A 9X43-F1216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details