Wurth Elektronik GmbH & Co. KG Connector/Terminal/Pin 971450324

Description
STANDOFF, HEX MALE-FEMALE, 53MM; STANDOFF MATERIAL:BRASS; THREAD SIZE - METRIC:M3; THREAD SIZE - IMPERIAL:-; STANDOFF TYPE:HEX MALE-FEMALE; BODY LENGTH:45MM; PRODUCT RANGE:WA-SBRIE SERIES; OVERALL LENGTH:53MM; EXTERNAL WIDTH:5.5MM; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
STANDOFF, HEX MALE-FEMALE, 53MM; STANDOFF MATERIAL:BRASS; THREAD SIZE - METRIC:M3; THREAD SIZE - IMPERIAL:-; STANDOFF TYPE:HEX MALE-FEMALE; BODY LENGTH:45MM; PRODUCT RANGE:WA-SBRIE SERIES; OVERALL LENGTH:53MM; EXTERNAL WIDTH:5.5MM; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 96489226 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
96489226
Connector/Terminal/Pin 96489226
STANDOFF, HEX MALE-FEMALE, 53MM; STANDOFF MATERIAL:BRASS; THREAD SIZE - METRIC:M3; THREAD SIZE - IMPERIAL:-; STANDOFF TYPE:HEX MALE-FEMALE; BODY LENGTH:45MM; PRODUCT RANGE:WA-SBRIE SERIES; OVERALL LENGTH:53MM; EXTERNAL WIDTH:5.5MM; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

STANDOFF, HEX MALE-FEMALE, 53MM; STANDOFF MATERIAL:BRASS; THREAD SIZE - METRIC:M3; THREAD SIZE - IMPERIAL:-; STANDOFF TYPE:HEX MALE-FEMALE; BODY LENGTH:45MM; PRODUCT RANGE:WA-SBRIE SERIES; OVERALL LENGTH:53MM; EXTERNAL WIDTH:5.5MM; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 96489226
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details