Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971450321

Description
"Hex Standoff Threaded M3x0.5 Steel 1.772"" (45.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 1.772"" (45.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10487-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10487-ND
Board Spacers, Standoffs 732-10487-ND
"Hex Standoff Threaded M3x0.5 Steel 1.772"" (45.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 1.772"" (45.00mm)"

Buy Now Datasheet
Standoffs - 1768033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768033
Standoffs 1768033
Wurth Elektronik 971450321 Standoff

Wurth Elektronik 971450321 Standoff

Supplier's Site
Standoffs - 1768170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768170
Standoffs 1768170
Wurth Elektronik 971450321 Standoff

Wurth Elektronik 971450321 Standoff

Supplier's Site
Standoff, Hex Male-Female, 45Mm, M3; Standoff Material Wurth Elektronik - 57AC8184 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 45Mm, M3; Standoff Material Wurth Elektronik
57AC8184
Standoff, Hex Male-Female, 45Mm, M3; Standoff Material Wurth Elektronik 57AC8184
STANDOFF, HEX MALE-FEMALE, 45MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:45mm; Overall Length:51mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 45MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:45mm; Overall Length:51mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971450321
Standoffs & Spacers 971450321
Standoffs & Spacers WA-SSTIE M M 3x45mm SW 5.5

Standoffs & Spacers WA-SSTIE M M 3x45mm SW 5.5

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10487-ND 1768033 57AC8184 971450321
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Male-Female, 45Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details