Wurth Elektronik GmbH & Co. KG Standoffs 971400581

Description
Wurth Elektronik 971400581 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 971400581 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2052992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052992
Standoffs 2052992
Wurth Elektronik 971400581 Standoff

Wurth Elektronik 971400581 Standoff

Supplier's Site
Standoffs - 2052993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052993
Standoffs 2052993
Wurth Elektronik 971400581 Standoff

Wurth Elektronik 971400581 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-10485-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10485-ND
Board Spacers, Standoffs 732-10485-ND
"Hex Standoff Threaded M5 Steel 1.575"" (40.00mm)"

"Hex Standoff Threaded M5 Steel 1.575"" (40.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 40Mm, M5; Standoff Material Wurth Elektronik - 57AC8182 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 40Mm, M5; Standoff Material Wurth Elektronik
57AC8182
Standoff, Hex Male-Female, 40Mm, M5; Standoff Material Wurth Elektronik 57AC8182
STANDOFF, HEX MALE-FEMALE, 40MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Overall Length:50mm; External Width:8mm; Product Range:WA-SSTIE Series RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 40MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Overall Length:50mm; External Width:8mm; Product Range:WA-SSTIE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971400581
Standoffs & Spacers 971400581
Standoffs & Spacers WA-SSTIE M M 5x40mm SW 8

Standoffs & Spacers WA-SSTIE M M 5x40mm SW 8

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2052992 732-10485-ND 57AC8182 971400581
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Male-Female, 40Mm, M5; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Spacers - 2240404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details