Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971400485

Description
"Hex Standoff Threaded M4 Polyamide 1.575"" (40.00mm) Black"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4 Polyamide 1.575"" (40.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13095-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13095-ND
Board Spacers, Standoffs 732-13095-ND
"Hex Standoff Threaded M4 Polyamide 1.575"" (40.00mm) Black"

"Hex Standoff Threaded M4 Polyamide 1.575"" (40.00mm) Black"

Buy Now Datasheet
Standoffs - 1842464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842464
Standoffs 1842464
Wurth Elektronik 971400485 Standoff

Wurth Elektronik 971400485 Standoff

Supplier's Site
Standoff, Hex Male-Female, 48Mm; Standoff Material Wurth Elektronik - 94AC6292 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 48Mm; Standoff Material Wurth Elektronik
94AC6292
Standoff, Hex Male-Female, 48Mm; Standoff Material Wurth Elektronik 94AC6292
STANDOFF, HEX MALE-FEMALE, 48MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:WA-SPAIE Series; Overall Length:48mm; RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 48MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:WA-SPAIE Series; Overall Length:48mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971400485
Standoffs & Spacers 971400485
Standoffs & Spacers WA-SPaIE Spacer Stud M4x40mm SW 8

Standoffs & Spacers WA-SPaIE Spacer Stud M4x40mm SW 8

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13095-ND 1842464 94AC6292 971400485
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Male-Female, 48Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details