Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971400481

Description
"Hex Standoff Threaded M4x0.7 Steel 1.575"" (40.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Steel 1.575"" (40.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10483-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10483-ND
Board Spacers, Standoffs 732-10483-ND
"Hex Standoff Threaded M4x0.7 Steel 1.575"" (40.00mm)"

"Hex Standoff Threaded M4x0.7 Steel 1.575"" (40.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 40Mm, M4; Standoff Material Wurth Elektronik - 57AC8180 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 40Mm, M4; Standoff Material Wurth Elektronik
57AC8180
Standoff, Hex Male-Female, 40Mm, M4; Standoff Material Wurth Elektronik 57AC8180
STANDOFF, HEX MALE-FEMALE, 40MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:WA-SSTIE Series; Overall Length:48mm; External Width:8mm;RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 40MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:WA-SSTIE Series; Overall Length:48mm; External Width:8mm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10483-ND 57AC8180
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 40Mm, M4; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details