Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971400366

Description
"Hex Standoff Threaded M3 Aluminum 1.575"" (40.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3 Aluminum 1.575"" (40.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12825-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12825-ND
Board Spacers, Standoffs 732-12825-ND
"Hex Standoff Threaded M3 Aluminum 1.575"" (40.00mm)"

"Hex Standoff Threaded M3 Aluminum 1.575"" (40.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 46Mm; Standoff Material Wurth Elektronik - 94AC6288 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 46Mm; Standoff Material Wurth Elektronik
94AC6288
Standoff, Hex Male-Female, 46Mm; Standoff Material Wurth Elektronik 94AC6288
STANDOFF, HEX MALE-FEMALE, 46MM; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:-; Overall Length:46mm; External Width:6mm; SVHC:Lead RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 46MM; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:-; Overall Length:46mm; External Width:6mm; SVHC:Lead RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971400366
Standoffs & Spacers 971400366
Standoffs & Spacers WA-SALIE M3x40mm SW6

Standoffs & Spacers WA-SALIE M3x40mm SW6

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12825-ND 94AC6288 971400366
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 46Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details