Wurth Elektronik GmbH & Co. KG Standoffs 971300471

Description
Wurth Elektronik 971300471 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 971300471 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2052983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052983
Standoffs 2052983
Wurth Elektronik 971300471 Standoff

Wurth Elektronik 971300471 Standoff

Supplier's Site
Standoffs - 2052982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052982
Standoffs 2052982
Wurth Elektronik 971300471 Standoff

Wurth Elektronik 971300471 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-10467-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10467-ND
Board Spacers, Standoffs 732-10467-ND
"Hex Standoff Threaded M4x0.7 Steel 1.181"" (30.00mm)"

"Hex Standoff Threaded M4x0.7 Steel 1.181"" (30.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 30Mm, M4; Standoff Material Wurth Elektronik - 57AC8164 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 30Mm, M4; Standoff Material Wurth Elektronik
57AC8164
Standoff, Hex Male-Female, 30Mm, M4; Standoff Material Wurth Elektronik 57AC8164
STANDOFF, HEX MALE-FEMALE, 30MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Product Range:WA-SSTIE Series; Overall Length:38mm; External Width:7mm;RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 30MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Product Range:WA-SSTIE Series; Overall Length:38mm; External Width:7mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2052983 732-10467-ND 57AC8164
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Male-Female, 30Mm, M4; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details