Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971280324

Description
"Hex Standoff Threaded M3 Brass 1.102"" (28.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3 Brass 1.102"" (28.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-971280324-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-971280324-ND
Board Spacers, Standoffs 732-971280324-ND
"Hex Standoff Threaded M3 Brass 1.102"" (28.00mm) Silver"

"Hex Standoff Threaded M3 Brass 1.102"" (28.00mm) Silver"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971280324
Standoffs & Spacers 971280324
Standoffs & Spacers WA-SBRIE M3x28mm SW5.5

Standoffs & Spacers WA-SBRIE M3x28mm SW5.5

Buy Now Datasheet
Standoff, Hex Male-Female, 34Mm; Standoff Material Wurth Elektronik - 94AC6261 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 34Mm; Standoff Material Wurth Elektronik
94AC6261
Standoff, Hex Male-Female, 34Mm; Standoff Material Wurth Elektronik 94AC6261
STANDOFF, HEX MALE-FEMALE, 34MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:28mm; Product Range:WA-SBRIE Series; Overall Length:34mm; External Width:5.5mm; RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 34MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:28mm; Product Range:WA-SBRIE Series; Overall Length:34mm; External Width:5.5mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-971280324-ND 971280324 94AC6261
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 34Mm; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Standoffs - 1613625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers