Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971200327

Description
"Hex Standoff Threaded M3 Stainless Steel 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3 Stainless Steel 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-971200327-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-971200327-ND
Board Spacers, Standoffs 732-971200327-ND
"Hex Standoff Threaded M3 Stainless Steel 0.787"" (20.00mm)"

"Hex Standoff Threaded M3 Stainless Steel 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971200327
Standoffs & Spacers 971200327
Standoffs & Spacers WA-SSSIE Spacer Stud M3x20mm SW5.5

Standoffs & Spacers WA-SSSIE Spacer Stud M3x20mm SW5.5

Buy Now Datasheet
Standoff, Hex Male-Female, 26Mm; Standoff Material Wurth Elektronik - 94AC6236 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 26Mm; Standoff Material Wurth Elektronik
94AC6236
Standoff, Hex Male-Female, 26Mm; Standoff Material Wurth Elektronik 94AC6236
STANDOFF, HEX MALE-FEMALE, 26MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Product Range:-; Overall Length:26mm; External Width:5.5mm; RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 26MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Product Range:-; Overall Length:26mm; External Width:5.5mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-971200327-ND 971200327 94AC6236
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 26Mm; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details