Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971200321

Description
"Hex Standoff Threaded M3x0.5 Steel 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10436-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10436-ND
Board Spacers, Standoffs 732-10436-ND
"Hex Standoff Threaded M3x0.5 Steel 0.787"" (20.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 0.787"" (20.00mm)"

Buy Now Datasheet
Corby, Northants, United Kingdom
Standoffs
1768417
Standoffs 1768417
Wurth Elektronik 971200321 Spacer Stud

Wurth Elektronik 971200321 Spacer Stud

Supplier's Site
Corby, Northants, United Kingdom
Standoffs
1768049
Standoffs 1768049
Wurth Elektronik 971200321 Spacer Stud

Wurth Elektronik 971200321 Spacer Stud

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971200321
Standoffs & Spacers 971200321
Standoffs & Spacers WA-SSTIE M 3x20mm SW 5.5

Standoffs & Spacers WA-SSTIE M 3x20mm SW 5.5

Buy Now Datasheet
Standoff, Hex Male-Female, 20Mm, M3; Standoff Material Wurth Elektronik - 57AC8135 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 20Mm, M3; Standoff Material Wurth Elektronik
57AC8135
Standoff, Hex Male-Female, 20Mm, M3; Standoff Material Wurth Elektronik 57AC8135
STANDOFF, HEX MALE-FEMALE, 20MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:26mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 20MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:26mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10436-ND 1768417 971200321 57AC8135
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 20Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details