Wurth Elektronik GmbH & Co. KG Standoffs 971180321

Description
Wurth Elektronik 971180321 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 971180321 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2052967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052967
Standoffs 2052967
Wurth Elektronik 971180321 Standoff

Wurth Elektronik 971180321 Standoff

Supplier's Site
Standoffs - 2052966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052966
Standoffs 2052966
Wurth Elektronik 971180321 Standoff

Wurth Elektronik 971180321 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-10430-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10430-ND
Board Spacers, Standoffs 732-10430-ND
"Hex Standoff Threaded M3x0.5 Steel 0.709"" (18.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 0.709"" (18.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 18Mm, M3; Standoff Material Wurth Elektronik - 57AC8130 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 18Mm, M3; Standoff Material Wurth Elektronik
57AC8130
Standoff, Hex Male-Female, 18Mm, M3; Standoff Material Wurth Elektronik 57AC8130
STANDOFF, HEX MALE-FEMALE, 18MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:WA-SSTIE Series; Overall Length:24mm; External RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 18MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:18mm; Product Range:WA-SSTIE Series; Overall Length:24mm; External RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971180321
Standoffs & Spacers 971180321
Standoffs & Spacers WA-SSTIE M 3x18mm SW 5.5

Standoffs & Spacers WA-SSTIE M 3x18mm SW 5.5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2052967 732-10430-ND 57AC8130 971180321
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Male-Female, 18Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details