Wurth Elektronik GmbH & Co. KG Standoffs 971150244

Description
Wurth Elektronik 971150244 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 971150244 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2052887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052887
Standoffs 2052887
Wurth Elektronik 971150244 Standoff

Wurth Elektronik 971150244 Standoff

Supplier's Site
Standoffs - 2052886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052886
Standoffs 2052886
Wurth Elektronik 971150244 Standoff

Wurth Elektronik 971150244 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-12936-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12936-ND
Board Spacers, Standoffs 732-12936-ND
"Hex Standoff Threaded M2 Brass 0.591"" (15.00mm) Silver"

"Hex Standoff Threaded M2 Brass 0.591"" (15.00mm) Silver"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971150244
Standoffs & Spacers 971150244
Standoffs & Spacers WA-SBRIE M2x15mm SW4

Standoffs & Spacers WA-SBRIE M2x15mm SW4

Buy Now Datasheet
Standoff, Hex Male-Female, 21Mm; Standoff Material Wurth Elektronik - 94AC6205 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 21Mm; Standoff Material Wurth Elektronik
94AC6205
Standoff, Hex Male-Female, 21Mm; Standoff Material Wurth Elektronik 94AC6205
STANDOFF, HEX MALE-FEMALE, 21MM; Standoff Material:Brass; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:21mm; External Width:4mm; Product Range:WA-SBRIE Series RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 21MM; Standoff Material:Brass; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:21mm; External Width:4mm; Product Range:WA-SBRIE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2052887 732-12936-ND 971150244 94AC6205
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 21Mm; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details