Wurth Elektronik GmbH & Co. KG Standoffs 971150154

Description
Wurth Elektronik 971150154 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 971150154 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1841972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841972
Standoffs 1841972
Wurth Elektronik 971150154 Standoff

Wurth Elektronik 971150154 Standoff

Supplier's Site
Standoffs - 1842896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842896
Standoffs 1842896
Wurth Elektronik 971150154 Standoff

Wurth Elektronik 971150154 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-12935-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12935-ND
Board Spacers, Standoffs 732-12935-ND
"Hex Standoff Threaded M2.5 Brass 0.591"" (15.00mm) Silver"

"Hex Standoff Threaded M2.5 Brass 0.591"" (15.00mm) Silver"

Buy Now Datasheet
Standoff, Hex Male-Female, 21Mm; Standoff Material Wurth Elektronik - 94AC6203 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 21Mm; Standoff Material Wurth Elektronik
94AC6203
Standoff, Hex Male-Female, 21Mm; Standoff Material Wurth Elektronik 94AC6203
STANDOFF, HEX MALE-FEMALE, 21MM; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:21mm; External Width:5mm; Product Range:WA-SBRIE Series RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 21MM; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:21mm; External Width:5mm; Product Range:WA-SBRIE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971150154
Standoffs & Spacers 971150154
Standoffs & Spacers WA-SBRIE M2.5x15mm SW5

Standoffs & Spacers WA-SBRIE M2.5x15mm SW5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1841972 732-12935-ND 94AC6203 971150154
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Male-Female, 21Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details