"Hex Standoff Threaded M3x0.5 Steel 0.551"" (14.00mm)"
Standoffs & Spacers WA-SSTIE M 3x14mm SW 5.5
STANDOFF, HEX MALE-FEMALE, 14MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Product Range:WA-SSTIE Series; Overall Length:20mm; External RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-10413-ND | 971140321 | 57AC8114 |
| Product Name | Board Spacers, Standoffs | Standoffs & Spacers | Standoff, Hex Male-Female, 14Mm, M3; Standoff Material Wurth Elektronik |
| Type & Shape | Standoff; Hex | Standoff | Standoff; Male/Female Standoff; Hex |