Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971110474

Description
"Hex Standoff Threaded M4 Brass 0.433"" (11.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4 Brass 0.433"" (11.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-971110474-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-971110474-ND
Board Spacers, Standoffs 732-971110474-ND
"Hex Standoff Threaded M4 Brass 0.433"" (11.00mm) Silver"

"Hex Standoff Threaded M4 Brass 0.433"" (11.00mm) Silver"

Buy Now Datasheet
Standoff, Hex Male-Female, 15.6Mm; Standoff Material Wurth Elektronik - 94AC6180 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 15.6Mm; Standoff Material Wurth Elektronik
94AC6180
Standoff, Hex Male-Female, 15.6Mm; Standoff Material Wurth Elektronik 94AC6180
STANDOFF, HEX MALE-FEMALE, 15.6MM; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Product Range:WA-SBRIE Series; Overall Length:15.6mm; External Width:7mm;RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 15.6MM; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Product Range:WA-SBRIE Series; Overall Length:15.6mm; External Width:7mm;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971110474
Standoffs & Spacers 971110474
Standoffs & Spacers WA-SBRIE M4x11mm SW7

Standoffs & Spacers WA-SBRIE M4x11mm SW7

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-971110474-ND 94AC6180 971110474
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 15.6Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Hexagonal Spacer With #6-32 Thread, Made From Aluminum Alloy - A 9A43-E63232A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details