Wurth Elektronik GmbH & Co. KG Standoffs 971100351

Description
Wurth Elektronik 971100351 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 971100351 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2052963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052963
Standoffs 2052963
Wurth Elektronik 971100351 Standoff

Wurth Elektronik 971100351 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-10399-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10399-ND
Board Spacers, Standoffs 732-10399-ND
"Hex Standoff Threaded M3x0.5 Steel 0.394"" (10.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971100351
Standoffs & Spacers 971100351
Standoffs & Spacers WA-SSTIE M M 3x10mm SW 5

Standoffs & Spacers WA-SSTIE M M 3x10mm SW 5

Buy Now Datasheet
Standoff, Hex Male-Female, 10Mm, M3; Standoff Material Wurth Elektronik - 57AC8100 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 10Mm, M3; Standoff Material Wurth Elektronik
57AC8100
Standoff, Hex Male-Female, 10Mm, M3; Standoff Material Wurth Elektronik 57AC8100
STANDOFF, HEX MALE-FEMALE, 10MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:WA-SSTIE Series; Overall Length:16mm; External Width:5mm;RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 10MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:WA-SSTIE Series; Overall Length:16mm; External Width:5mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2052963 732-10399-ND 971100351 57AC8100
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 10Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details