Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971100155

Description
"Hex Standoff Threaded M2.5 Polyamide 0.394"" (10.00mm) Black"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M2.5 Polyamide 0.394"" (10.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13055-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13055-ND
Board Spacers, Standoffs 732-13055-ND
"Hex Standoff Threaded M2.5 Polyamide 0.394"" (10.00mm) Black"

"Hex Standoff Threaded M2.5 Polyamide 0.394"" (10.00mm) Black"

Buy Now Datasheet
Standoffs - 1841900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841900
Standoffs 1841900
Wurth Elektronik 971100155 Standoff

Wurth Elektronik 971100155 Standoff

Supplier's Site
Standoffs - 1841660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841660
Standoffs 1841660
Wurth Elektronik 971100155 Standoff

Wurth Elektronik 971100155 Standoff

Supplier's Site
Standoff, Hex Male-Female, 18Mm; Standoff Material Wurth Elektronik - 94AC6163 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 18Mm; Standoff Material Wurth Elektronik
94AC6163
Standoff, Hex Male-Female, 18Mm; Standoff Material Wurth Elektronik 94AC6163
STANDOFF, HEX MALE-FEMALE, 18MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:18mm; External Width:5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 18MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:18mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971100155
Standoffs & Spacers 971100155
Standoffs & Spacers WA-SPaIE Spacer Stud M2.5x10mm SW5

Standoffs & Spacers WA-SPaIE Spacer Stud M2.5x10mm SW5

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13055-ND 1841900 94AC6163 971100155
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Male-Female, 18Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details