"Hex Standoff Threaded M2 Brass 0.276"" (7.00mm) Silver"
Standoffs & Spacers WA-SBRIE M2x7mm SW4
STANDOFF, HEX MALE-FEMALE, 15MM; Standoff Material:Brass; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:7mm; Product Range:WA-SBRIE Series; Overall Length:15mm; External Width:4mm; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-12906-ND | 971070244 | 94AC6142 |
| Product Name | Board Spacers, Standoffs | Standoffs & Spacers | Standoff, Hex Male-Female, 15Mm; Standoff Material Wurth Elektronik |
| Type & Shape | Standoff; Hex | Standoff | Standoff; Male/Female Standoff; Hex |