Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971050474

Description
"Hex Standoff Threaded M4 Brass 0.197"" (5.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4 Brass 0.197"" (5.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12900-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12900-ND
Board Spacers, Standoffs 732-12900-ND
"Hex Standoff Threaded M4 Brass 0.197"" (5.00mm) Silver"

"Hex Standoff Threaded M4 Brass 0.197"" (5.00mm) Silver"

Buy Now Datasheet
Standoffs - 1842052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842052
Standoffs 1842052
Wurth Elektronik 971050474 Standoff

Wurth Elektronik 971050474 Standoff

Supplier's Site
Standoffs - 1842672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842672
Standoffs 1842672
Wurth Elektronik 971050474 Standoff

Wurth Elektronik 971050474 Standoff

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971050474
Standoffs & Spacers 971050474
Standoffs & Spacers WA-SBRIE M4x5mm SW7

Standoffs & Spacers WA-SBRIE M4x5mm SW7

Buy Now Datasheet
Standoff, Hex Male-Female, 13Mm; Standoff Material Wurth Elektronik - 94AC6132 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 13Mm; Standoff Material Wurth Elektronik
94AC6132
Standoff, Hex Male-Female, 13Mm; Standoff Material Wurth Elektronik 94AC6132
STANDOFF, HEX MALE-FEMALE, 13MM; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:WA-SBRIE Series; Overall Length:13mm; External Width:7mm; RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 13MM; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:WA-SBRIE Series; Overall Length:13mm; External Width:7mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12900-ND 1842052 971050474 94AC6132
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 13Mm; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers