Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971050155

Description
"Hex Standoff Threaded M2.5 Polyamide 0.197"" (5.00mm) Black"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M2.5 Polyamide 0.197"" (5.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13040-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13040-ND
Board Spacers, Standoffs 732-13040-ND
"Hex Standoff Threaded M2.5 Polyamide 0.197"" (5.00mm) Black"

"Hex Standoff Threaded M2.5 Polyamide 0.197"" (5.00mm) Black"

Buy Now Datasheet
Standoffs - 1841957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841957
Standoffs 1841957
Wurth Elektronik 971050155 Standoff

Wurth Elektronik 971050155 Standoff

Supplier's Site
Standoffs - 1841663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841663
Standoffs 1841663
Wurth Elektronik 971050155 Standoff

Wurth Elektronik 971050155 Standoff

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971050155
Standoffs & Spacers 971050155
Standoffs & Spacers WA-SPaIE Spacer Stud M2.5x5mm SW5

Standoffs & Spacers WA-SPaIE Spacer Stud M2.5x5mm SW5

Buy Now Datasheet
Standoff, Hex Male-Female, 13Mm; Standoff Material Wurth Elektronik - 94AC6125 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 13Mm; Standoff Material Wurth Elektronik
94AC6125
Standoff, Hex Male-Female, 13Mm; Standoff Material Wurth Elektronik 94AC6125
STANDOFF, HEX MALE-FEMALE, 13MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:13mm; External Width:5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 13MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:13mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13040-ND 1841957 971050155 94AC6125
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 13Mm; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details