Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971050154

Description
"Hex Standoff Threaded M2.5 Brass 0.197"" (5.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M2.5 Brass 0.197"" (5.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12896-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12896-ND
Board Spacers, Standoffs 732-12896-ND
"Hex Standoff Threaded M2.5 Brass 0.197"" (5.00mm) Silver"

"Hex Standoff Threaded M2.5 Brass 0.197"" (5.00mm) Silver"

Buy Now Datasheet
Corby, Northants, United Kingdom
Standoffs
1841977
Standoffs 1841977
Wurth Elektronik 971050154 Spacer Stud

Wurth Elektronik 971050154 Spacer Stud

Supplier's Site
Corby, Northants, United Kingdom
Standoffs
1842967
Standoffs 1842967
Wurth Elektronik 971050154 Spacer Stud

Wurth Elektronik 971050154 Spacer Stud

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971050154
Standoffs & Spacers 971050154
Standoffs & Spacers WA-SBRIE M2.5x5mm SW5

Standoffs & Spacers WA-SBRIE M2.5x5mm SW5

Buy Now Datasheet
Standoff, Hex Male-Female, 11Mm; Standoff Material Wurth Elektronik - 94AC6124 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 11Mm; Standoff Material Wurth Elektronik
94AC6124
Standoff, Hex Male-Female, 11Mm; Standoff Material Wurth Elektronik 94AC6124
STANDOFF, HEX MALE-FEMALE, 11MM; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:11mm; External Width:5mm; Product Range:WA-SBRIE Series RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 11MM; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:11mm; External Width:5mm; Product Range:WA-SBRIE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12896-ND 1841977 971050154 94AC6124
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 11Mm; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1561B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details