"Hex Standoff Threaded M2.5x0.45 Steel 0.197"" (5.00mm)"
Wurth Elektronik 971050151 Spacer Stud
STANDOFF, HEX MALE-FEMALE, 5MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Overall Length:11mm; External Width:5mm RoHS Compliant: Yes
Standoffs & Spacers WA-SSTIE M M 2.5x5mm SW 5
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-10380-ND | 1768419 | 57AC8081 | 971050151 |
| Product Name | Board Spacers, Standoffs | Standoffs | Standoff, Hex Male-Female, 5Mm, M2.5; Standoff Material Wurth Elektronik | Standoffs & Spacers |
| Type & Shape | Standoff; Hex | Standoff; Hex | Standoff; Male/Female Standoff; Hex | Standoff |