Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970600471

Description
"Hex Spacer Threaded M4 Steel 2.362"" (60.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M4 Steel 2.362"" (60.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10671-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10671-ND
Board Spacers, Standoffs 732-10671-ND
"Hex Spacer Threaded M4 Steel 2.362"" (60.00mm)"

"Hex Spacer Threaded M4 Steel 2.362"" (60.00mm)"

Buy Now Datasheet
Standoffs - 2053064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053064
Standoffs 2053064
WA-SSTII Steel Spacer F/F M 4 x 60 mm

WA-SSTII Steel Spacer F/F M 4 x 60 mm

Supplier's Site
Standoffs - 2053063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053063
Standoffs 2053063
WA-SSTII Steel Spacer F/F M 4 x 60 mm

WA-SSTII Steel Spacer F/F M 4 x 60 mm

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
970600471
Standoffs & Spacers 970600471
Standoffs & Spacers WA--SSTII M 4x60mm SW 7

Standoffs & Spacers WA--SSTII M 4x60mm SW 7

Buy Now Datasheet
Standoff, Hex Female-Female, 60Mm, M4; Standoff Material Wurth Elektronik - 57AC8071 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 60Mm, M4; Standoff Material Wurth Elektronik
57AC8071
Standoff, Hex Female-Female, 60Mm, M4; Standoff Material Wurth Elektronik 57AC8071
STANDOFF, HEX FEMALE-FEMALE, 60MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:60mm; Overall Length:-; External Width:7mm; Product Range:WA-SSTII SeriesRoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 60MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:60mm; Overall Length:-; External Width:7mm; Product Range:WA-SSTII SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10671-ND 2053064 970600471 57AC8071
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 60Mm, M4; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details