Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970420361

Description
"Hex Spacer Threaded M3x0.5 Steel 1.654"" (42.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3x0.5 Steel 1.654"" (42.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10652-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10652-ND
Board Spacers, Standoffs 732-10652-ND
"Hex Spacer Threaded M3x0.5 Steel 1.654"" (42.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 1.654"" (42.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970420361
Standoffs & Spacers 970420361
Standoffs & Spacers WA--SSTII M 3x42mm SW 6

Standoffs & Spacers WA--SSTII M 3x42mm SW 6

Buy Now Datasheet
Standoff, Hex Female-Female, 42Mm, M3; Standoff Material Wurth Elektronik - 57AC8056 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 42Mm, M3; Standoff Material Wurth Elektronik
57AC8056
Standoff, Hex Female-Female, 42Mm, M3; Standoff Material Wurth Elektronik 57AC8056
STANDOFF, HEX FEMALE-FEMALE, 42MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:42mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 42MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:42mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10652-ND 970420361 57AC8056
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 42Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details