Wurth Elektronik GmbH & Co. KG Standoffs 970350361

Description
Wurth Elektronik 970350361
Request a Quote Datasheet
Description
Wurth Elektronik 970350361
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1768090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768090
Standoffs 1768090
Wurth Elektronik 970350361

Wurth Elektronik 970350361

Supplier's Site
Board Spacers, Standoffs - 732-10636-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10636-ND
Board Spacers, Standoffs 732-10636-ND
"Hex Spacer Threaded M3x0.5 Steel 1.378"" (35.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 1.378"" (35.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 35Mm, M3; Standoff Material Wurth Elektronik - 57AC8044 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 35Mm, M3; Standoff Material Wurth Elektronik
57AC8044
Standoff, Hex Female-Female, 35Mm, M3; Standoff Material Wurth Elektronik 57AC8044
STANDOFF, HEX FEMALE-FEMALE, 35MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:35mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 35MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:35mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
970350361
Standoffs & Spacers 970350361
Standoffs & Spacers WA--SSTII M 3x35mm SW 6

Standoffs & Spacers WA--SSTII M 3x35mm SW 6

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1768090 732-10636-ND 57AC8044 970350361
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Female-Female, 35Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details