Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970300477

Description
"Hex Spacer Threaded M3 Stainless Steel 1.181"" (30.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3 Stainless Steel 1.181"" (30.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13144-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13144-ND
Board Spacers, Standoffs 732-13144-ND
"Hex Spacer Threaded M3 Stainless Steel 1.181"" (30.00mm) Silver"

"Hex Spacer Threaded M3 Stainless Steel 1.181"" (30.00mm) Silver"

Buy Now Datasheet
Standoff, Hex Female-Female, 30Mm, M4; Standoff Material Wurth Elektronik - 94AC6100 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 30Mm, M4; Standoff Material Wurth Elektronik
94AC6100
Standoff, Hex Female-Female, 30Mm, M4; Standoff Material Wurth Elektronik 94AC6100
STANDOFF, HEX FEMALE-FEMALE, 30MM, M4; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SSSII Series; Overall Length:30mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 30MM, M4; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SSSII Series; Overall Length:30mm; ExternalRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
970300477
Standoffs & Spacers 970300477
Standoffs & Spacers WA-SSSIE Spacer Stud M4x30mm SW 7

Standoffs & Spacers WA-SSSIE Spacer Stud M4x30mm SW 7

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13144-ND 94AC6100 970300477
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 30Mm, M4; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Standoffs - 2240375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details