Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970300365

Description
"Hex Spacer Threaded M3 Polyamide 1.181"" (30.00mm) Black"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3 Polyamide 1.181"" (30.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13032-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13032-ND
Board Spacers, Standoffs 732-13032-ND
"Hex Spacer Threaded M3 Polyamide 1.181"" (30.00mm) Black"

"Hex Spacer Threaded M3 Polyamide 1.181"" (30.00mm) Black"

Buy Now Datasheet
Standoffs - 1842419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842419
Standoffs 1842419
Plastic Spacer Stud Metric Thread int./i

Plastic Spacer Stud Metric Thread int./i

Supplier's Site
Standoffs - 1841720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841720
Standoffs 1841720
Plastic Spacer Stud Metric Thread int./i

Plastic Spacer Stud Metric Thread int./i

Supplier's Site
Standoff, Hex Female-Female, 30Mm, M3; Standoff Material Wurth Elektronik - 94AC6096 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 30Mm, M3; Standoff Material Wurth Elektronik
94AC6096
Standoff, Hex Female-Female, 30Mm, M3; Standoff Material Wurth Elektronik 94AC6096
STANDOFF, HEX FEMALE-FEMALE, 30MM, M3; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:30mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 30MM, M3; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:30mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970300365
Standoffs & Spacers 970300365
Standoffs & Spacers WA-SPaIE Spacer Stud M3x30mm SW 6

Standoffs & Spacers WA-SPaIE Spacer Stud M3x30mm SW 6

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13032-ND 1842419 94AC6096 970300365
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Female-Female, 30Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details