Wurth Elektronik GmbH & Co. KG Standoffs 970280365

Description
Plastic Spacer Stud Metric Thread int./i
Request a Quote Datasheet
Description
Plastic Spacer Stud Metric Thread int./i
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1842361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842361
Standoffs 1842361
Plastic Spacer Stud Metric Thread int./i

Plastic Spacer Stud Metric Thread int./i

Supplier's Site
Standoffs - 1841719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841719
Standoffs 1841719
Plastic Spacer Stud Metric Thread int./i

Plastic Spacer Stud Metric Thread int./i

Supplier's Site
Board Spacers, Standoffs - 732-13031-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13031-ND
Board Spacers, Standoffs 732-13031-ND
"Hex Spacer Threaded M3 Polyamide 1.102"" (28.00mm) Black"

"Hex Spacer Threaded M3 Polyamide 1.102"" (28.00mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970280365
Standoffs & Spacers 970280365
Standoffs & Spacers WA-SPaIE Spacer Stud M3x28mm SW 6

Standoffs & Spacers WA-SPaIE Spacer Stud M3x28mm SW 6

Buy Now Datasheet
Standoff, Hex Female-Female, 28Mm, M3; Standoff Material Wurth Elektronik - 94AC6091 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 28Mm, M3; Standoff Material Wurth Elektronik
94AC6091
Standoff, Hex Female-Female, 28Mm, M3; Standoff Material Wurth Elektronik 94AC6091
STANDOFF, HEX FEMALE-FEMALE, 28MM, M3; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:28mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 28MM, M3; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:28mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1842361 732-13031-ND 970280365 94AC6091
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 28Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details