Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970270365

Description
"Hex Spacer Threaded M3 Polyamide 1.063"" (27.00mm) Black"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3 Polyamide 1.063"" (27.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13030-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13030-ND
Board Spacers, Standoffs 732-13030-ND
"Hex Spacer Threaded M3 Polyamide 1.063"" (27.00mm) Black"

"Hex Spacer Threaded M3 Polyamide 1.063"" (27.00mm) Black"

Buy Now Datasheet
Standoff, Hex Female-Female, 27Mm, M3; Standoff Material Wurth Elektronik - 94AC6090 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 27Mm, M3; Standoff Material Wurth Elektronik
94AC6090
Standoff, Hex Female-Female, 27Mm, M3; Standoff Material Wurth Elektronik 94AC6090
STANDOFF, HEX FEMALE-FEMALE, 27MM, M3; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:27mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 27MM, M3; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:27mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970270365
Standoffs & Spacers 970270365
Standoffs & Spacers WA-SPaIE Spacer Stud M3x27mm SW 6

Standoffs & Spacers WA-SPaIE Spacer Stud M3x27mm SW 6

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13030-ND 94AC6090 970270365
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 27Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details