Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
WURTH ELEKTRONIK GMBH & CO. KG
970250511 -- BOARD SPACERS, STANDOFFS
Wurth Elektronik GmbH & Co. KG
Board Spacers, Standoffs
970250511
Description
"Hex Spacer Threaded M5 Steel 0.984"" (25.00mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Hex Spacer Threaded M5 Steel 0.984"" (25.00mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10617-ND
Board Spacers, Standoffs
732-10617-ND
"Hex Spacer Threaded M5 Steel 0.984"" (25.00mm)"
"Hex Spacer Threaded M5 Steel 0.984"" (25.00mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Posts, Spacers, and Standoffs
Product Number
732-10617-ND
Product Name
Board Spacers, Standoffs
Type & Shape
Standoff; Hex
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
1/4 Round Swage Standoff
1650-2
Specs
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
6
suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
0.125" I.D., 0.1875" O.D., 0.004" Thick Shaft Spacer
A 7X 8-C04004
Specs
Type & Shape
Spacer; Round
Material
Metal; StainlessSteel
Inside Diameter
0.1250 inch (3.17 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Cube Standoff
CUBE series
Specs
Type & Shape
Standoff; Female Standoff; Square
Mounting
Threaded
Material
Metal; Zinc diecast
View Details
RS Components, Ltd.
PCB Spacers
1022360
Specs
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Brass; Brass
Outside Diameter
0.2362 inch (6 mm)
View Details