Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970200481

Description
"Hex Spacer Threaded M4 Steel 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M4 Steel 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-970200481-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-970200481-ND
Board Spacers, Standoffs 732-970200481-ND
"Hex Spacer Threaded M4 Steel 0.787"" (20.00mm)"

"Hex Spacer Threaded M4 Steel 0.787"" (20.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 20Mm, M4; Standoff Material Wurth Elektronik - 57AC8014 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 20Mm, M4; Standoff Material Wurth Elektronik
57AC8014
Standoff, Hex Female-Female, 20Mm, M4; Standoff Material Wurth Elektronik 57AC8014
STANDOFF, HEX FEMALE-FEMALE, 20MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:20mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 20MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:20mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-970200481-ND 57AC8014
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 20Mm, M4; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Board Spacers, Standoffs - 36-1650-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details